Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ6GEYJ332V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1306 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1306
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1306
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1194
Res, 3K3, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1194
RES, 3K3, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3K3, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1306 12AC1194
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 3K3, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details