Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ6GEYJ301V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1302 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1302
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1302
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1302
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details