Panasonic Res, 30R, 5%, 0.125W, 0805; Resistor Case Style Panasonic ERJ6GEYJ300V

Description
RES, 30R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:30ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, 30R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:30ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 30R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1192
Res, 30R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1192
RES, 30R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:30ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 30R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:30ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1192
Product Name Res, 30R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers