Panasonic Res, 2M7, 5%, Thick Film; Resistor Case Style Panasonic ERJ6GEYJ275V

Description
RES, 2M7, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2M7, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M7, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, Thick Film; Resistor Case Style Panasonic
41AC9880
Res, 2M7, 5%, Thick Film; Resistor Case Style Panasonic 41AC9880
RES, 2M7, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2M7, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7Mohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9880
Product Name Res, 2M7, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 2.70E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details