Panasonic Res, 270K, 5%, Thick Film; Resistor Case Style Panasonic ERJ6GEYJ274V

Description
RES, 270K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Description
RES, 270K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9879
Res, 270K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9879
RES, 270K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 270K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9879
Product Name Res, 270K, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details