Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ6GEYJ271V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1299
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1299
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1299
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details