Panasonic Surface Mount Resistors ERJ6GEYJ240V

Description
Panasonic ERJ6GEYJ240V
Request a Quote
Description
Panasonic ERJ6GEYJ240V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287855
Surface Mount Resistors 287855
Panasonic ERJ6GEYJ240V

Panasonic ERJ6GEYJ240V

Supplier's Site
Res, 24R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9461
Res, 24R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9461
RES, 24R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 24R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287855 85Y9461
Product Name Surface Mount Resistors Res, 24R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 24 ohms 24 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details