Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ6GEYJ221V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1291
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1291
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1190
Res, 220R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1190
RES, 220R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 220R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1291 12AC1190
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 220R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details