Panasonic Res, 1R5, 5%, Thick Film; Resistor Case Style Panasonic ERJ6GEYJ1R5V

Description
RES, 1R5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, Thick Film; Resistor Case Style Panasonic
41AC9874
Res, 1R5, 5%, Thick Film; Resistor Case Style Panasonic 41AC9874
RES, 1R5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1R5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9874
Product Name Res, 1R5, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details