Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
RES, 1R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 63W1263 | 12AC1178 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic | Res, 1R, 5%, 0.125W, 0805; Resistor Case Style Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 1 ohms |