Panasonic Res, 1M5, 5%, Thick Film; Resistor Case Style Panasonic ERJ6GEYJ155V

Description
RES, 1M5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1M5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M5, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, Thick Film; Resistor Case Style Panasonic
41AC9875
Res, 1M5, 5%, Thick Film; Resistor Case Style Panasonic 41AC9875
RES, 1M5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1M5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5Mohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9875
Product Name Res, 1M5, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 1.50E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details