Panasonic Resistor ERJ6GEYJ151V

Description
Thick Film Chip Resistors Product overview: ERJ6GEYJ151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ151V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistors Product overview: ERJ6GEYJ151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ151V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistors Product overview: ERJ6GEYJ151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ151V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistors Product overview: ERJ6GEYJ151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ151V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1276 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1276
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1276
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 150 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 150 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1186
Res, 150R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1186
RES, 150R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 150R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ6GEYJ151V 63W1276 12AC1186
Product Name Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 150R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details