Panasonic Surface Mount Resistors ERJ6GEYJ104V

Description
Panasonic ERJ6GEYJ104V
Request a Quote Datasheet
Description
Panasonic ERJ6GEYJ104V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287767
Surface Mount Resistors 287767
Panasonic ERJ6GEYJ104V

Panasonic ERJ6GEYJ104V

Supplier's Site
Thick Film Chip Resistors Product overview: ERJ6GEYJ104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ104V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistors Product overview: ERJ6GEYJ104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ104V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1267
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1267
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1183
Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1183
RES, 100K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 287767 52-ERJ6GEYJ104V 63W1267 12AC1183
Product Name Surface Mount Resistors Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details