Panasonic Surface Mount Resistors ERJ6GEYJ102V

Description
Panasonic ERJ6GEYJ102V
Request a Quote Datasheet
Description
Panasonic ERJ6GEYJ102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287764
Surface Mount Resistors 287764
Panasonic ERJ6GEYJ102V

Panasonic ERJ6GEYJ102V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1266
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1266
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1181
Res, 1K, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1181
RES, 1K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287764 63W1266 12AC1181
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 1K, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details