Panasonic Surface Mount Resistors ERJ6GEYJ101V

Description
Panasonic ERJ6GEYJ101V
Request a Quote
Description
Panasonic ERJ6GEYJ101V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287766
Surface Mount Resistors 287766
Panasonic ERJ6GEYJ101V

Panasonic ERJ6GEYJ101V

Supplier's Site
Res, 100R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1180
Res, 100R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1180
RES, 100R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1265
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1265
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287766 12AC1180 63W1265
Product Name Surface Mount Resistors Res, 100R, 5%, 0.125W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details