Panasonic Surface Mount Resistors ERJ6ENF93R1V

Description
Panasonic ERJ6ENF93R1V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF93R1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287849
Surface Mount Resistors 287849
Panasonic ERJ6ENF93R1V

Panasonic ERJ6ENF93R1V

Supplier's Site
Res, 93R1, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9428
Res, 93R1, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9428
RES, 93R1, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 93R1, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93R1, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 29AH5401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
29AH5401
Res, 93R1, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 29AH5401
RES, 93R1, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 93R1, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287849 85Y9428
Product Name Surface Mount Resistors Res, 93R1, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 93.1 ohms 93.1 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details