Panasonic Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic ERJ6ENF8451V

Description
RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.45kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.45kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9411
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9411
RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.45kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.45kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9410
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9410
RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.45kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.45kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y9411
Product Name Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details