Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ6ENF75R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1255 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1255
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1255
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1176
Res, 75R, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1176
RES, 75R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 75R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1255 12AC1176
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Res, 75R, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details