Panasonic Res, 750R, 1%, 0.125W, 0805; Resistor Case Style Panasonic ERJ6ENF7500V

Description
RES, 750R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 750R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1177
Res, 750R, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1177
RES, 750R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 750R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1177
Product Name Res, 750R, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 750 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details