Fixed Resistor, Metal Glaze/thic
RES, 7K15, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.15kohm;
Fixed Resistor, Metal Glaze/thic
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1755797 | ERJ6ENF7151V | 46AC0720 | ERJ6ENF7151V |
| Product Name | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res, 7K15, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | ||
| Configuration | Single Resistor |