Panasonic Surface Mount Resistors ERJ6ENF6803V

Description
Panasonic ERJ6ENF6803V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF6803V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287757
Surface Mount Resistors 287757
Panasonic ERJ6ENF6803V

Panasonic ERJ6ENF6803V

Supplier's Site
Res, 680K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 29AH5375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
29AH5375
Res, 680K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 29AH5375
RES, 680K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680kohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 680K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680kohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287757 29AH5375
Product Name Surface Mount Resistors Res, 680K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 0.0022 ohms 680000 ohms
Power Rating 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details