Panasonic Surface Mount Resistors ERJ6ENF6341V

Description
Panasonic ERJ6ENF6341V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF6341V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282431
Surface Mount Resistors 282431
Panasonic ERJ6ENF6341V

Panasonic ERJ6ENF6341V

Supplier's Site
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 15AC6495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
15AC6495
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 15AC6495
RES, 6K34, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.34kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K34, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.34kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282431 15AC6495
Product Name Surface Mount Resistors Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 6340 ohms 6340 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details