Panasonic Res, 62R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic ERJ6ENF62R0V

Description
RES, 62R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 62R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9347
Res, 62R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9347
RES, 62R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 62R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 62R, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic - 22AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic
22AC8201
Res, 62R, 1%, 125Mw, 0805, Thick Film; Resistor Case Style Panasonic 22AC8201
RES, 62R, 1%, 125MW, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 62R, 1%, 125MW, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y9347
Product Name Res, 62R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 62 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details