Panasonic Surface Mount Resistors ERJ6ENF6192V

Description
Panasonic ERJ6ENF6192V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF6192V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287756
Surface Mount Resistors 287756
Panasonic ERJ6ENF6192V

Panasonic ERJ6ENF6192V

Supplier's Site
Res, 61K9, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9345
Res, 61K9, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9345
RES, 61K9, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:61.9kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 61K9, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:61.9kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287756 85Y9345
Product Name Surface Mount Resistors Res, 61K9, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 61900 ohms 61900 ohms
Power Rating 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details