Panasonic Surface Mount Resistors ERJ6ENF59R0V

Description
Panasonic ERJ6ENF59R0V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF59R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282428
Surface Mount Resistors 282428
Panasonic ERJ6ENF59R0V

Panasonic ERJ6ENF59R0V

Supplier's Site
Res, 59R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7736
Res, 59R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7736
RES, 59R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 59R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9335
Res, 59R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9335
RES, 59R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 59R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282428 73AC7736
Product Name Surface Mount Resistors Res, 59R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 59 ohms 59 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details