Fixed Resistor, Metal Glaze/thic
RES, 59K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Fixed Resistor, Metal Glaze/thic
| RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 1760840 | ERJ6ENF5902V | 85Y9338 | ERJ6ENF5902V |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 59K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | ||
| Configuration | Single Resistor | |||
| Resistance Range | 59000 ohms |