Panasonic Surface Mount Resistors ERJ6ENF5601V

Description
Panasonic ERJ6ENF5601V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF5601V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287754
Surface Mount Resistors 287754
Panasonic ERJ6ENF5601V

Panasonic ERJ6ENF5601V

Supplier's Site
Res, 5K6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 33AC5039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
33AC5039
Res, 5K6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 33AC5039
RES, 5K6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.6kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.6kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287754 33AC5039
Product Name Surface Mount Resistors Res, 5K6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 5600 ohms 5600 ohms
Power Rating 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details