Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ6ENF4751V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1237 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1237
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1237
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.75 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1169
Res, 4K75, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1169
RES, 4K75, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.75kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K75, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.75kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1237 12AC1169
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.75 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Res, 4K75, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details