Panasonic Surface Mount Resistors ERJ6ENF4703V

Description
Panasonic ERJ6ENF4703V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF4703V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287748
Surface Mount Resistors 287748
Panasonic ERJ6ENF4703V

Panasonic ERJ6ENF4703V

Supplier's Site
Res, 470K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7712
Res, 470K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7712
RES, 470K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 470K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 22AC4432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
22AC4432
Res, 470K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 22AC4432
RES, 470K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 470K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287748 73AC7712
Product Name Surface Mount Resistors Res, 470K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 470000 ohms 470000 ohms
Power Rating 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details