Panasonic Surface Mount Resistors ERJ6ENF3903V

Description
Panasonic ERJ6ENF3903V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF3903V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287745
Surface Mount Resistors 287745
Panasonic ERJ6ENF3903V

Panasonic ERJ6ENF3903V

Supplier's Site
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 29AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
29AH5344
Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 29AH5344
RES, 390K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390kohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 390K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390kohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287745 29AH5344
Product Name Surface Mount Resistors Res, 390K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 390000 ohms 390000 ohms
Power Rating 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details