Panasonic Surface Mount Resistors ERJ6ENF3902V

Description
Panasonic ERJ6ENF3902V
Request a Quote
Description
Panasonic ERJ6ENF3902V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287744
Surface Mount Resistors 287744
Panasonic ERJ6ENF3902V

Panasonic ERJ6ENF3902V

Supplier's Site
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9258
Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9258
RES, 39K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 39K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287744 85Y9258
Product Name Surface Mount Resistors Res, 39K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 39000 ohms 39000 ohms
Power Rating 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers