Panasonic Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic ERJ6ENF3602V

Description
RES, 36K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7682
Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7682
RES, 36K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 36K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9241
Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9241
RES, 36K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 36K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC7682
Product Name Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 36000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details