Panasonic Surface Mount Resistors ERJ6ENF3600V

Description
Panasonic ERJ6ENF3600V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF3600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282420
Surface Mount Resistors 282420
Panasonic ERJ6ENF3600V

Panasonic ERJ6ENF3600V

Supplier's Site
Res, 360R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 48AC2923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
48AC2923
Res, 360R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 48AC2923
RES, 360R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:360ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 360R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:360ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282420 48AC2923
Product Name Surface Mount Resistors Res, 360R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 360 ohms 360 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details