RES, 34K8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34.8kohm;
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 282418 | 29AH5331 |
| Product Name | Surface Mount Resistors | Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0805 |
| Resistance Range | 0.0022 ohms | 34800 ohms |
| Power Rating | 0.1250 watts | 0.1250 watts |