Panasonic Surface Mount Resistors ERJ6ENF3402V

Description
Panasonic ERJ6ENF3402V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF3402V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282416
Surface Mount Resistors 282416
Panasonic ERJ6ENF3402V

Panasonic ERJ6ENF3402V

Supplier's Site
Res, 34K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9226
Res, 34K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9226
RES, 34K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 34K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7676
Res, 34K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7676
RES, 34K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 34K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282416 85Y9226
Product Name Surface Mount Resistors Res, 34K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 34000 ohms 34000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details