Panasonic Surface Mount Resistors ERJ6ENF32R4V

Description
Panasonic ERJ6ENF32R4V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF32R4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282414
Surface Mount Resistors 282414
Panasonic ERJ6ENF32R4V

Panasonic ERJ6ENF32R4V

Supplier's Site
Res, 32R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9208
Res, 32R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9208
RES, 32R4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:32.4ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 32R4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:32.4ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282414 85Y9208
Product Name Surface Mount Resistors Res, 32R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 32.4 ohms 32.4 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details