Panasonic Surface Mount Resistors ERJ6ENF3013V

Description
Panasonic ERJ6ENF3013V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF3013V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282409
Surface Mount Resistors 282409
Panasonic ERJ6ENF3013V

Panasonic ERJ6ENF3013V

Supplier's Site
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9198
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9198
RES, 301K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:301kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 301K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:301kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282409 85Y9198
Product Name Surface Mount Resistors Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 301000 ohms 301000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details