Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.21 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ6ENF2211V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.21 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.21 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.21 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.21 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1210
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.21 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1210
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.21 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.21 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1161
Res, 2K21, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1161
RES, 2K21, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.21kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K21, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.21kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1210 12AC1161
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.21 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Res, 2K21, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details