Panasonic Surface Mount Resistors ERJ6ENF2154V

Description
Panasonic ERJ6ENF2154V
Request a Quote
Description
Panasonic ERJ6ENF2154V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282400
Surface Mount Resistors 282400
Panasonic ERJ6ENF2154V

Panasonic ERJ6ENF2154V

Supplier's Site
Res, 2M15, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M15, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7640
Res, 2M15, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7640
RES, 2M15, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.15Mohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2M15, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.15Mohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282400 73AC7640
Product Name Surface Mount Resistors Res, 2M15, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 0.0022 ohms 2.15E6 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details