Panasonic Surface Mount Resistors ERJ6ENF2002V

Description
Panasonic ERJ6ENF2002V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF2002V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282318
Surface Mount Resistors 282318
Panasonic ERJ6ENF2002V

Panasonic ERJ6ENF2002V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1205
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1205
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1159
Res, 20K, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1159
RES, 20K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 20K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282318 63W1205 12AC1159
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Res, 20K, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 0.0022 ohms 20000 ohms
Power Rating 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details