Panasonic Surface Mount Resistors ERJ6ENF2001V

Description
Panasonic ERJ6ENF2001V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF2001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282317
Surface Mount Resistors 282317
Panasonic ERJ6ENF2001V

Panasonic ERJ6ENF2001V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1204 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1204
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1204
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1158
Res, 2K, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1158
RES, 2K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282317 63W1204 12AC1158
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Res, 2K, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 0.0022 ohms 2000 ohms
Power Rating 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details