Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
RES, 200R, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 282319 | 63W1203 | 12AC1157 |
| Product Name | Surface Mount Resistors | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic | Res, 200R, 1%, 0.125W, 0805; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0805 |
| Resistance Range | 200 ohms | 200 ohms | |
| Power Rating | 0.1000 watts | 0.1250 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |