Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 19.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ6ENF1962V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 19.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 19.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 19.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 19.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1201
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 19.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1201
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 19.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 19.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1201
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 19.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details