Panasonic Surface Mount Resistors ERJ6ENF14R3V

Description
Panasonic ERJ6ENF14R3V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF14R3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287836
Surface Mount Resistors 287836
Panasonic ERJ6ENF14R3V

Panasonic ERJ6ENF14R3V

Supplier's Site
Res, 14R3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9018
Res, 14R3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9018
RES, 14R3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:14.3ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 14R3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:14.3ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287836 85Y9018
Product Name Surface Mount Resistors Res, 14R3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 14.3 ohms 14.3 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details