Panasonic Surface Mount Resistors ERJ6ENF1404V

Description
Panasonic ERJ6ENF1404V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF1404V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287831
Surface Mount Resistors 287831
Panasonic ERJ6ENF1404V

Panasonic ERJ6ENF1404V

Supplier's Site
Res, 1M4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9025
Res, 1M4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9025
RES, 1M4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.4Mohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1M4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.4Mohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 73AC7578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
73AC7578
Res, 1M4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 73AC7578
RES, 1M4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.4Mohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1M4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.4Mohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287831 85Y9025 73AC7578
Product Name Surface Mount Resistors Res, 1M4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic Res, 1M4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805 0805
Resistance Range 0.0014 ohms 1.40E6 ohms 1.40E6 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details