Panasonic Surface Mount Resistors ERJ6ENF1373V

Description
Panasonic ERJ6ENF1373V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF1373V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282311
Surface Mount Resistors 282311
Panasonic ERJ6ENF1373V

Panasonic ERJ6ENF1373V

Supplier's Site
Res, 137K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 33AC5038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
33AC5038
Res, 137K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 33AC5038
RES, 137K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:137kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 137K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:137kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9015
Res, 137K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9015
RES, 137K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:137kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 137K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:137kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282311 33AC5038
Product Name Surface Mount Resistors Res, 137K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 137000 ohms 137000 ohms
Power Rating 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details