Panasonic Surface Mount Resistors ERJ6ENF1241V

Description
Panasonic ERJ6ENF1241V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF1241V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287827
Surface Mount Resistors 287827
Panasonic ERJ6ENF1241V

Panasonic ERJ6ENF1241V

Supplier's Site
Res, 1K24, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 67AC3699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
67AC3699
Res, 1K24, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 67AC3699
RES, 1K24, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.24kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K24, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.24kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287827 67AC3699
Product Name Surface Mount Resistors Res, 1K24, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 1240 ohms 1240 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details