Panasonic Surface Mount Resistors ERJ6ENF10R0V

Description
Panasonic ERJ6ENF10R0V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF10R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282309
Surface Mount Resistors 282309
Panasonic ERJ6ENF10R0V

Panasonic ERJ6ENF10R0V

Supplier's Site
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y8941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y8941
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y8941
RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282309 85Y8941
Product Name Surface Mount Resistors Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 10 ohms 10 ohms
Power Rating 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers