Panasonic Surface Mount Resistors ERJ6ENF1001V

Description
Panasonic ERJ6ENF1001V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF1001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282308
Surface Mount Resistors 282308
Panasonic ERJ6ENF1001V

Panasonic ERJ6ENF1001V

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6ENF1001V
822758-ERJ6ENF1001V
Chip Resistor - Surface Mount - ERJ6ENF1001V 822758-ERJ6ENF1001V
Manufacturer: Panasonic Win Source Part Number: 822758-ERJ6ENF1001V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822758-ERJ6ENF1001V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now
SMD 0.125W 1000ohm 150V Resistor - 52-ERJ6ENF1001V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 1000ohm 150V Resistor
52-ERJ6ENF1001V
SMD 0.125W 1000ohm 150V Resistor 52-ERJ6ENF1001V
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 1000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6ENF1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6ENF1001V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 1000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6ENF1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6ENF1001V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y8946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
85Y8946
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 85Y8946
RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic - 17AC6869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
17AC6869
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic 17AC6869
RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 282308 822758-ERJ6ENF1001V 52-ERJ6ENF1001V 85Y8946
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - ERJ6ENF1001V SMD 0.125W 1000ohm 150V Resistor Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0805
Resistance Range 0.0022 ohms 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573132 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details