Panasonic Current Sense Res, 0R01, 1%, 500 Mw; Resistance Panasonic ERJ6CWFR010V

Description
CURRENT SENSE RES, 0R01, 1%, 500 MW; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 1%, 500 MW; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 1%, 500 Mw; Resistance Panasonic - 41AC9873 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 500 Mw; Resistance Panasonic
41AC9873
Current Sense Res, 0R01, 1%, 500 Mw; Resistance Panasonic 41AC9873
CURRENT SENSE RES, 0R01, 1%, 500 MW; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 500 MW; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9873
Product Name Current Sense Res, 0R01, 1%, 500 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers